Capital Lighting, Inc. 922-WHT Flush Mounts-Bowl Style 767266

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 822920020513 Category: Flush Mount Glass: Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 822920020513 Category: Flush Mount Glass: Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
922-WHT Flush Mounts-Bowl Style - 767266 - Capital Lighting, Inc.
Columbus, OH, USA
922-WHT Flush Mounts-Bowl Style
767266
922-WHT Flush Mounts-Bowl Style 767266
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 822920020513 Category: Flush Mount Glass: Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Flush Mount
UPC: 822920020513
Category: Flush Mount
Glass: Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767266
Product Name 922-WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details