Capital Lighting, Inc. 1001-SN Flush Mounts-Bowl Style 767261

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.67 Product Name: One Light Transitional Flush Mount Ceiling Light UPC: 822920049941 Category: Flush Mount Glass: Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.67 Product Name: One Light Transitional Flush Mount Ceiling Light UPC: 822920049941 Category: Flush Mount Glass: Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1001-SN Flush Mounts-Bowl Style - 767261 - Capital Lighting, Inc.
Columbus, OH, USA
1001-SN Flush Mounts-Bowl Style
767261
1001-SN Flush Mounts-Bowl Style 767261
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.67 Product Name: One Light Transitional Flush Mount Ceiling Light UPC: 822920049941 Category: Flush Mount Glass: Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.13
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1.67
Product Name: One Light Transitional Flush Mount Ceiling Light
UPC: 822920049941
Category: Flush Mount
Glass: Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767261
Product Name 1001-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details