Capital Lighting, Inc. 403-SN Flush Mounts-Bowl Style 767248

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: 9`` Transitional Flush Mount Ceiling Light UPC: 822920020452 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: 9`` Transitional Flush Mount Ceiling Light UPC: 822920020452 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
403-SN Flush Mounts-Bowl Style - 767248 - Capital Lighting, Inc.
Columbus, OH, USA
403-SN Flush Mounts-Bowl Style
767248
403-SN Flush Mounts-Bowl Style 767248
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: 9`` Transitional Flush Mount Ceiling Light UPC: 822920020452 Category: Flush Mount Glass: Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.88
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: 9`` Transitional Flush Mount Ceiling Light
UPC: 822920020452
Category: Flush Mount
Glass: Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767248
Product Name 403-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details