PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brownstone
Product Name: 7`` Transitional Flush Mount Ceiling Light
UPC: 822920020391
Category: Flush Mount
Glass: White Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 767244 |
| Product Name | 400-BN Flush Mounts-Bowl Style |
| Application | Residential |