Capital Lighting, Inc. 400-SN Flush Mounts-Bowl Style 767243

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: 7`` Transitional Flush Mount Ceiling Light UPC: 822920020414 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: 7`` Transitional Flush Mount Ceiling Light UPC: 822920020414 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
400-SN Flush Mounts-Bowl Style - 767243 - Capital Lighting, Inc.
Columbus, OH, USA
400-SN Flush Mounts-Bowl Style
767243
400-SN Flush Mounts-Bowl Style 767243
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: 7`` Transitional Flush Mount Ceiling Light UPC: 822920020414 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: 7`` Transitional Flush Mount Ceiling Light
UPC: 822920020414
Category: Flush Mount
Glass: White Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767243
Product Name 400-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details