Capital Lighting, Inc. 403-BN Flush Mounts-Bowl Style 767242

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brownstone Product Name: 9`` Transitional Flush Mount Ceiling Light UPC: 822920020438 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brownstone Product Name: 9`` Transitional Flush Mount Ceiling Light UPC: 822920020438 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
403-BN Flush Mounts-Bowl Style - 767242 - Capital Lighting, Inc.
Columbus, OH, USA
403-BN Flush Mounts-Bowl Style
767242
403-BN Flush Mounts-Bowl Style 767242
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brownstone Product Name: 9`` Transitional Flush Mount Ceiling Light UPC: 822920020438 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.88
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brownstone
Product Name: 9`` Transitional Flush Mount Ceiling Light
UPC: 822920020438
Category: Flush Mount
Glass: White Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767242
Product Name 403-BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details