Capital Lighting, Inc. 5-3045-72 Exterior -Wall Mount 767226

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920073434 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920073434 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3045-72 Exterior -Wall Mount - 767226 - Capital Lighting, Inc.
Columbus, OH, USA
5-3045-72 Exterior -Wall Mount
767226
5-3045-72 Exterior -Wall Mount 767226
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920073434 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rustic Bronze
Product Name: One Light Wall Mount Lantern
UPC: 822920073434
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767226
Product Name 5-3045-72 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details