Capital Lighting, Inc. 5-2067-72 Exterior -Ceiling Mount 767224

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: 11`` Rustic Bronze Outdoor Flush Mount Light UPC: 822920073762 Category: Outdoor Glass: Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: 11`` Rustic Bronze Outdoor Flush Mount Light UPC: 822920073762 Category: Outdoor Glass: Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-2067-72 Exterior -Ceiling Mount - 767224 - Capital Lighting, Inc.
Columbus, OH, USA
5-2067-72 Exterior -Ceiling Mount
767224
5-2067-72 Exterior -Ceiling Mount 767224
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: 11`` Rustic Bronze Outdoor Flush Mount Light UPC: 822920073762 Category: Outdoor Glass: Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Bulb
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Product Name: 11`` Rustic Bronze Outdoor Flush Mount Light
UPC: 822920073762
Category: Outdoor
Glass: Frosted
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767224
Product Name 5-2067-72 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details