Capital Lighting, Inc. 29091 Lamps-Table Lamps 767198

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 13 Product Name: One Light Buffet Lamp UPC: 792977290910 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 13 Product Name: One Light Buffet Lamp UPC: 792977290910 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29091 Lamps-Table Lamps - 767198 - Capital Lighting, Inc.
Columbus, OH, USA
29091 Lamps-Table Lamps
767198
29091 Lamps-Table Lamps 767198
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 13 Product Name: One Light Buffet Lamp UPC: 792977290910 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 36.00
Length 36.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Gold Leaf
Weight: 13
Product Name: One Light Buffet Lamp
UPC: 792977290910
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767198
Product Name 29091 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details