Capital Lighting, Inc. 29058 Lamps-Table Lamps 767105

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: One Light Buffet Lamp UPC: 792977290583 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: One Light Buffet Lamp UPC: 792977290583 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29058 Lamps-Table Lamps - 767105 - Capital Lighting, Inc.
Columbus, OH, USA
29058 Lamps-Table Lamps
767105
29058 Lamps-Table Lamps 767105
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: One Light Buffet Lamp UPC: 792977290583 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 8
Product Name: One Light Buffet Lamp
UPC: 792977290583
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767105
Product Name 29058 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details