Capital Lighting, Inc. 1079-3-67 Bathroom Fixtures-Three Lights 767075

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Bronze Product Name: Three Light Transitional Bath Bar UPC: 822920033674 Category: Bath Glass: GL780-CM Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Bronze Product Name: Three Light Transitional Bath Bar UPC: 822920033674 Category: Bath Glass: GL780-CM Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1079-3-67 Bathroom Fixtures-Three Lights - 767075 - Capital Lighting, Inc.
Columbus, OH, USA
1079-3-67 Bathroom Fixtures-Three Lights
767075
1079-3-67 Bathroom Fixtures-Three Lights 767075
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Bronze Product Name: Three Light Transitional Bath Bar UPC: 822920033674 Category: Bath Glass: GL780-CM Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: New Bronze
Product Name: Three Light Transitional Bath Bar
UPC: 822920033674
Category: Bath
Glass: GL780-CM Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767075
Product Name 1079-3-67 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details