Capital Lighting, Inc. 1079-5-67 Bathroom Fixtures-Five+Lights 767047

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: New Bronze Product Name: Five Light Transitional Bath Bar UPC: 822920033704 Category: Bath Glass: GL780-CM Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: New Bronze Product Name: Five Light Transitional Bath Bar UPC: 822920033704 Category: Bath Glass: GL780-CM Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1079-5-67 Bathroom Fixtures-Five+Lights - 767047 - Capital Lighting, Inc.
Columbus, OH, USA
1079-5-67 Bathroom Fixtures-Five+Lights
767047
1079-5-67 Bathroom Fixtures-Five+Lights 767047
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: New Bronze Product Name: Five Light Transitional Bath Bar UPC: 822920033704 Category: Bath Glass: GL780-CM Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: New Bronze
Product Name: Five Light Transitional Bath Bar
UPC: 822920033704
Category: Bath
Glass: GL780-CM Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767047
Product Name 1079-5-67 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details