Capital Lighting, Inc. 3283-SN Bathroom Fixtures-Three Lights 767033

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Bath Bar UPC: 822920030017 Category: Bath Glass: GL232 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Bath Bar UPC: 822920030017 Category: Bath Glass: GL232 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3283-SN Bathroom Fixtures-Three Lights - 767033 - Capital Lighting, Inc.
Columbus, OH, USA
3283-SN Bathroom Fixtures-Three Lights
767033
3283-SN Bathroom Fixtures-Three Lights 767033
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Bath Bar UPC: 822920030017 Category: Bath Glass: GL232 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Bath Bar
UPC: 822920030017
Category: Bath
Glass: GL232 Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767033
Product Name 3283-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details