Capital Lighting, Inc. 3284-CH Bathroom Fixtures-Four Lights 767032

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Bar UPC: 822920030031 Category: Bath Glass: GL771 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Bar UPC: 822920030031 Category: Bath Glass: GL771 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3284-CH Bathroom Fixtures-Four Lights - 767032 - Capital Lighting, Inc.
Columbus, OH, USA
3284-CH Bathroom Fixtures-Four Lights
767032
3284-CH Bathroom Fixtures-Four Lights 767032
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Bar UPC: 822920030031 Category: Bath Glass: GL771 Sold Separately Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath Bar
UPC: 822920030031
Category: Bath
Glass: GL771 Sold Separately
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767032
Product Name 3284-CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details