Capital Lighting, Inc. 87116-CH Bathroom Fixtures-Three Lights 767019

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Bar UPC: 822920205682 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Bar UPC: 822920205682 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87116-CH Bathroom Fixtures-Three Lights - 767019 - Capital Lighting, Inc.
Columbus, OH, USA
87116-CH Bathroom Fixtures-Three Lights
767019
87116-CH Bathroom Fixtures-Three Lights 767019
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Bar UPC: 822920205682 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Bath Bar
UPC: 822920205682
Category: Bath Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767019
Product Name 87116-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details