Capital Lighting, Inc. GZ-7-2095-1-25 Mini Pendants-Rod 766987

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Mini Pendant UPC: 822920100772 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Mini Pendant UPC: 822920100772 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
GZ-7-2095-1-25 Mini Pendants-Rod - 766987 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-7-2095-1-25 Mini Pendants-Rod
766987
GZ-7-2095-1-25 Mini Pendants-Rod 766987
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Mini Pendant UPC: 822920100772 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 38.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Slate
Product Name: One Light Mini Pendant
UPC: 822920100772
Category: Pendant
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766987
Product Name GZ-7-2095-1-25 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details