Capital Lighting, Inc. GZ-8-2092-3-25 Bathroom Fixtures-Three Lights 766986

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Bath Bar UPC: 822920097034 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Bath Bar UPC: 822920097034 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GZ-8-2092-3-25 Bathroom Fixtures-Three Lights - 766986 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-8-2092-3-25 Bathroom Fixtures-Three Lights
766986
GZ-8-2092-3-25 Bathroom Fixtures-Three Lights 766986
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Bath Bar UPC: 822920097034 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Slate
Product Name: Three Light Bath Bar
UPC: 822920097034
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766986
Product Name GZ-8-2092-3-25 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details