Capital Lighting, Inc. GZ-9-2094-1-25 Sconces-Single Glass 766981

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Sconce UPC: 822920097058 Category: Wall Sconce Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Sconce UPC: 822920097058 Category: Wall Sconce Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
GZ-9-2094-1-25 Sconces-Single Glass - 766981 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-9-2094-1-25 Sconces-Single Glass
766981
GZ-9-2094-1-25 Sconces-Single Glass 766981
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Sconce UPC: 822920097058 Category: Wall Sconce Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Slate
Product Name: One Light Sconce
UPC: 822920097058
Category: Wall Sconce
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766981
Product Name GZ-9-2094-1-25 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details