Capital Lighting, Inc. GZ-1-2087-9-25 Mid. Chandeliers-Glass Up 766953

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Slate Product Name: Nine Light Chandelier UPC: 822920096921 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Slate Product Name: Nine Light Chandelier UPC: 822920096921 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
GZ-1-2087-9-25 Mid. Chandeliers-Glass Up - 766953 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-1-2087-9-25 Mid. Chandeliers-Glass Up
766953
GZ-1-2087-9-25 Mid. Chandeliers-Glass Up 766953
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Slate Product Name: Nine Light Chandelier UPC: 822920096921 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 35.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Slate
Product Name: Nine Light Chandelier
UPC: 822920096921
Category: Chandelier
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766953
Product Name GZ-1-2087-9-25 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details