Capital Lighting, Inc. 5-0632-72 Exterior -Post/Pier Head 766905

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Post Lantern UPC: 822920094675 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Post Lantern UPC: 822920094675 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-0632-72 Exterior -Post/Pier Head - 766905 - Capital Lighting, Inc.
Columbus, OH, USA
5-0632-72 Exterior -Post/Pier Head
766905
5-0632-72 Exterior -Post/Pier Head 766905
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Post Lantern UPC: 822920094675 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Product Name: One Light Post Lantern
UPC: 822920094675
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766905
Product Name 5-0632-72 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details