Capital Lighting, Inc. 5-0630-72 Exterior -Wall Mount 766900

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920094590 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920094590 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-0630-72 Exterior -Wall Mount - 766900 - Capital Lighting, Inc.
Columbus, OH, USA
5-0630-72 Exterior -Wall Mount
766900
5-0630-72 Exterior -Wall Mount 766900
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Wall Mount Lantern UPC: 822920094590 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 20.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Product Name: One Light Wall Mount Lantern
UPC: 822920094590
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766900
Product Name 5-0630-72 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details