Capital Lighting, Inc. N601-PTR Lamps-Floor Lamps 766868

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 57.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 57.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
N601-PTR Lamps-Floor Lamps - 766868 - Capital Lighting, Inc.
Columbus, OH, USA
N601-PTR Lamps-Floor Lamps
766868
N601-PTR Lamps-Floor Lamps 766868
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 57.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 57.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Product Name: Two Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766868
Product Name N601-PTR Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details