Capital Lighting, Inc. N602-OB Lamps-Floor Lamps 766837

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 55.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp with Table Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 55.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp with Table Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
N602-OB Lamps-Floor Lamps - 766837 - Capital Lighting, Inc.
Columbus, OH, USA
N602-OB Lamps-Floor Lamps
766837
N602-OB Lamps-Floor Lamps 766837
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 55.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp with Table Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 55.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 250
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp with Table
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766837
Product Name N602-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details