Capital Lighting, Inc. N603-PTR Lamps-Floor Lamps 766831

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Pewter Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Pewter Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
N603-PTR Lamps-Floor Lamps - 766831 - Capital Lighting, Inc.
Columbus, OH, USA
N603-PTR Lamps-Floor Lamps
766831
N603-PTR Lamps-Floor Lamps 766831
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Pewter Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 62.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 250
Finish: Pewter
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766831
Product Name N603-PTR Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details