Capital Lighting, Inc. 1-1046-1-56 Mini Chandeliers-Glass Shade 766479

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Traditional Mini Pendant Light UPC: 822920100239 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Traditional Mini Pendant Light UPC: 822920100239 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-1046-1-56 Mini Chandeliers-Glass Shade - 766479 - Capital Lighting, Inc.
Columbus, OH, USA
1-1046-1-56 Mini Chandeliers-Glass Shade
766479
1-1046-1-56 Mini Chandeliers-Glass Shade 766479
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Traditional Mini Pendant Light UPC: 822920100239 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell
Product Name: One Light Traditional Mini Pendant Light
UPC: 822920100239
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766479
Product Name 1-1046-1-56 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details