Capital Lighting, Inc. 7-2897-1-56 Mini Pendants-Rod 766444

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Mini Pendant UPC: 822920097522 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Mini Pendant UPC: 822920097522 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
7-2897-1-56 Mini Pendants-Rod - 766444 - Capital Lighting, Inc.
Columbus, OH, USA
7-2897-1-56 Mini Pendants-Rod
766444
7-2897-1-56 Mini Pendants-Rod 766444
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Mini Pendant UPC: 822920097522 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell
Product Name: One Light Mini Pendant
UPC: 822920097522
Category: Pendant
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766444
Product Name 7-2897-1-56 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details