Capital Lighting, Inc. 4412-CH Bathroom Fixtures-Two Lights 766358

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Bath Bar UPC: 46335871274 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Ribbed Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Bath Bar UPC: 46335871274 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Ribbed Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4412-CH Bathroom Fixtures-Two Lights - 766358 - Capital Lighting, Inc.
Columbus, OH, USA
4412-CH Bathroom Fixtures-Two Lights
766358
4412-CH Bathroom Fixtures-Two Lights 766358
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Bath Bar UPC: 46335871274 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Ribbed Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.75
Length 7.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4
Product Name: Two Light Bath Bar
UPC: 46335871274
Category: Bath/Vanity/Wall Sconces
Glass: Frosted White Ribbed
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 766358
Product Name 4412-CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details