Capital Lighting, Inc. P4266-84 Pendants-Bowl Style 765997

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Weight: 30 Product Name: Three Light Foyer UPC: 785247126064 Category: Hall & Foyer Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Weight: 30 Product Name: Three Light Foyer UPC: 785247126064 Category: Hall & Foyer Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4266-84 Pendants-Bowl Style - 765997 - Capital Lighting, Inc.
Columbus, OH, USA
P4266-84 Pendants-Bowl Style
765997
P4266-84 Pendants-Bowl Style 765997
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Weight: 30 Product Name: Three Light Foyer UPC: 785247126064 Category: Hall & Foyer Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Espresso
Weight: 30
Product Name: Three Light Foyer
UPC: 785247126064
Category: Hall & Foyer
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765997
Product Name P4266-84 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details