Capital Lighting, Inc. P3686-84 Pendants-Bowl Style 765979

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Espresso Weight: 37 Product Name: Three Light Foyer UPC: 785247119493 Category: Hall & Foyer Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Espresso Weight: 37 Product Name: Three Light Foyer UPC: 785247119493 Category: Hall & Foyer Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3686-84 Pendants-Bowl Style - 765979 - Capital Lighting, Inc.
Columbus, OH, USA
P3686-84 Pendants-Bowl Style
765979
P3686-84 Pendants-Bowl Style 765979
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Espresso Weight: 37 Product Name: Three Light Foyer UPC: 785247119493 Category: Hall & Foyer Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Espresso
Weight: 37
Product Name: Three Light Foyer
UPC: 785247119493
Category: Hall & Foyer
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765979
Product Name P3686-84 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details