Capital Lighting, Inc. P3716-09 Foyer/Hall Lanterns-Glass w/Frame 765966

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.9 Product Name: Three Light Foyer UPC: 785247117260 Category: Hall & Foyer Glass: Clear Beveled Safety Rating: Ul Cul Wire: 13'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.9 Product Name: Three Light Foyer UPC: 785247117260 Category: Hall & Foyer Glass: Clear Beveled Safety Rating: Ul Cul Wire: 13'

Suppliers

Company
Product
Description
Supplier Links
P3716-09 Foyer/Hall Lanterns-Glass w/Frame - 765966 - Capital Lighting, Inc.
Columbus, OH, USA
P3716-09 Foyer/Hall Lanterns-Glass w/Frame
765966
P3716-09 Foyer/Hall Lanterns-Glass w/Frame 765966
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.9 Product Name: Three Light Foyer UPC: 785247117260 Category: Hall & Foyer Glass: Clear Beveled Safety Rating: Ul Cul Wire: 13'

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 20.75
Length 20.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 15.9
Product Name: Three Light Foyer
UPC: 785247117260
Category: Hall & Foyer
Glass: Clear Beveled
Safety Rating: Ul Cul
Wire: 13'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765966
Product Name P3716-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details