Capital Lighting, Inc. P3781-09 Pendants-Bowl Style 765964

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.5 Product Name: Three Light Foyer UPC: 785247113842 Category: Hall & Foyer Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.5 Product Name: Three Light Foyer UPC: 785247113842 Category: Hall & Foyer Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3781-09 Pendants-Bowl Style - 765964 - Capital Lighting, Inc.
Columbus, OH, USA
P3781-09 Pendants-Bowl Style
765964
P3781-09 Pendants-Bowl Style 765964
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.5 Product Name: Three Light Foyer UPC: 785247113842 Category: Hall & Foyer Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 26.50
Length 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12.5
Product Name: Three Light Foyer
UPC: 785247113842
Category: Hall & Foyer
Glass: White Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765964
Product Name P3781-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details