Capital Lighting, Inc. P3788-09 Mini Pendants-Chain 765942

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 7.1 Product Name: One Light Foyer UPC: 785247117420 Category: Hall & Foyer Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 7.1 Product Name: One Light Foyer UPC: 785247117420 Category: Hall & Foyer Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3788-09 Mini Pendants-Chain - 765942 - Capital Lighting, Inc.
Columbus, OH, USA
P3788-09 Mini Pendants-Chain
765942
P3788-09 Mini Pendants-Chain 765942
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 7.1 Product Name: One Light Foyer UPC: 785247117420 Category: Hall & Foyer Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 7.1
Product Name: One Light Foyer
UPC: 785247117420
Category: Hall & Foyer
Glass: Etched Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765942
Product Name P3788-09 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details