Capital Lighting, Inc. P3785-09 Pendants-Bowl Style 765941

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 22 Product Name: Three Light Foyer UPC: 785247118434 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 22 Product Name: Three Light Foyer UPC: 785247118434 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3785-09 Pendants-Bowl Style - 765941 - Capital Lighting, Inc.
Columbus, OH, USA
P3785-09 Pendants-Bowl Style
765941
P3785-09 Pendants-Bowl Style 765941
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 22 Product Name: Three Light Foyer UPC: 785247118434 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 34.50
Length 34.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 22
Product Name: Three Light Foyer
UPC: 785247118434
Category: Hall & Foyer
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765941
Product Name P3785-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details