Capital Lighting, Inc. P3612-75 Foyer/Hall Lanterns-Open Frame 765939

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 38.75 Length 38.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Mahogany Weight: 36 Product Name: Six Light Foyer UPC: 785247109920 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 38.75 Length 38.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Mahogany Weight: 36 Product Name: Six Light Foyer UPC: 785247109920 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3612-75 Foyer/Hall Lanterns-Open Frame - 765939 - Capital Lighting, Inc.
Columbus, OH, USA
P3612-75 Foyer/Hall Lanterns-Open Frame
765939
P3612-75 Foyer/Hall Lanterns-Open Frame 765939
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 38.75 Length 38.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Mahogany Weight: 36 Product Name: Six Light Foyer UPC: 785247109920 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 38.75
Length 38.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Mahogany
Weight: 36
Product Name: Six Light Foyer
UPC: 785247109920
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765939
Product Name P3612-75 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details