Capital Lighting, Inc. P3613-46 Mini Pendants-Chain 765935

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 17.5 Product Name: Three Light Foyer UPC: 785247361311 Category: Hall & Foyer Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 17.5 Product Name: Three Light Foyer UPC: 785247361311 Category: Hall & Foyer Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3613-46 Mini Pendants-Chain - 765935 - Capital Lighting, Inc.
Columbus, OH, USA
P3613-46 Mini Pendants-Chain
765935
P3613-46 Mini Pendants-Chain 765935
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 17.5 Product Name: Three Light Foyer UPC: 785247361311 Category: Hall & Foyer Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Bronze
Weight: 17.5
Product Name: Three Light Foyer
UPC: 785247361311
Category: Hall & Foyer
Glass: Light Honey Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765935
Product Name P3613-46 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details