Capital Lighting, Inc. P3543-42 Pendants-Bowl Style 765928

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 23 Product Name: Three Light Foyer UPC: 785247112890 Category: Hall & Foyer Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 23 Product Name: Three Light Foyer UPC: 785247112890 Category: Hall & Foyer Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3543-42 Pendants-Bowl Style - 765928 - Capital Lighting, Inc.
Columbus, OH, USA
P3543-42 Pendants-Bowl Style
765928
P3543-42 Pendants-Bowl Style 765928
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 23 Product Name: Three Light Foyer UPC: 785247112890 Category: Hall & Foyer Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Seabrook
Weight: 23
Product Name: Three Light Foyer
UPC: 785247112890
Category: Hall & Foyer
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765928
Product Name P3543-42 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details