Capital Lighting, Inc. P3708-43 Pendants-Bowl Style 765913

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Silver Weight: 20 Product Name: Three Light Foyer UPC: 785247370825 Category: Hall & Foyer Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Silver Weight: 20 Product Name: Three Light Foyer UPC: 785247370825 Category: Hall & Foyer Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3708-43 Pendants-Bowl Style - 765913 - Capital Lighting, Inc.
Columbus, OH, USA
P3708-43 Pendants-Bowl Style
765913
P3708-43 Pendants-Bowl Style 765913
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Silver Weight: 20 Product Name: Three Light Foyer UPC: 785247370825 Category: Hall & Foyer Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Silver
Weight: 20
Product Name: Three Light Foyer
UPC: 785247370825
Category: Hall & Foyer
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765913
Product Name P3708-43 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details