Capital Lighting, Inc. P3599-33 Flush Mounts-Bowl Style 765885

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Weight: 10.5 Product Name: One Light Close To Ceiling UPC: 785247122455 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Weight: 10.5 Product Name: One Light Close To Ceiling UPC: 785247122455 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3599-33 Flush Mounts-Bowl Style - 765885 - Capital Lighting, Inc.
Columbus, OH, USA
P3599-33 Flush Mounts-Bowl Style
765885
P3599-33 Flush Mounts-Bowl Style 765885
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Weight: 10.5 Product Name: One Light Close To Ceiling UPC: 785247122455 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cobblestone
Weight: 10.5
Product Name: One Light Close To Ceiling
UPC: 785247122455
Category: Close To Ceiling
Glass: Clear Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765885
Product Name P3599-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details