Capital Lighting, Inc. P3599-09 Flush Mounts-Bowl Style 765882

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 10.5 Product Name: One Light Close To Ceiling UPC: 785247122448 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 10.5 Product Name: One Light Close To Ceiling UPC: 785247122448 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3599-09 Flush Mounts-Bowl Style - 765882 - Capital Lighting, Inc.
Columbus, OH, USA
P3599-09 Flush Mounts-Bowl Style
765882
P3599-09 Flush Mounts-Bowl Style 765882
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 10.5 Product Name: One Light Close To Ceiling UPC: 785247122448 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 10.5
Product Name: One Light Close To Ceiling
UPC: 785247122448
Category: Close To Ceiling
Glass: Clear Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765882
Product Name P3599-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details