Capital Lighting, Inc. P3515-81 Flush Mounts-Bowl Style 765880

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 8.8 Product Name: Three Light Close To Ceiling UPC: 785247122370 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 8.8 Product Name: Three Light Close To Ceiling UPC: 785247122370 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3515-81 Flush Mounts-Bowl Style - 765880 - Capital Lighting, Inc.
Columbus, OH, USA
P3515-81 Flush Mounts-Bowl Style
765880
P3515-81 Flush Mounts-Bowl Style 765880
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 8.8 Product Name: Three Light Close To Ceiling UPC: 785247122370 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Nickel
Weight: 8.8
Product Name: Three Light Close To Ceiling
UPC: 785247122370
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765880
Product Name P3515-81 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details