Capital Lighting, Inc. P3319-77 Bathroom Fixtures-Four Lights 765875

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Weight: 18.5 Product Name: Four Light Bath UPC: 785247113637 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Weight: 18.5 Product Name: Four Light Bath UPC: 785247113637 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3319-77 Bathroom Fixtures-Four Lights - 765875 - Capital Lighting, Inc.
Columbus, OH, USA
P3319-77 Bathroom Fixtures-Four Lights
765875
P3319-77 Bathroom Fixtures-Four Lights 765875
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Weight: 18.5 Product Name: Four Light Bath UPC: 785247113637 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 6.75
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Bronze
Weight: 18.5
Product Name: Four Light Bath
UPC: 785247113637
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765875
Product Name P3319-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details