Capital Lighting, Inc. P3317-77 Bathroom Fixtures-Two Lights 765873

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 9.2 Product Name: Two Light Bath Bar UPC: 785247113620 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 9.2 Product Name: Two Light Bath Bar UPC: 785247113620 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3317-77 Bathroom Fixtures-Two Lights - 765873 - Capital Lighting, Inc.
Columbus, OH, USA
P3317-77 Bathroom Fixtures-Two Lights
765873
P3317-77 Bathroom Fixtures-Two Lights 765873
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Weight: 9.2 Product Name: Two Light Bath Bar UPC: 785247113620 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Bronze
Weight: 9.2
Product Name: Two Light Bath Bar
UPC: 785247113620
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765873
Product Name P3317-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details