Capital Lighting, Inc. P3318-81 Bathroom Fixtures-Three Lights 765872

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 14 Product Name: Three Light Bath UPC: 785247110759 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 14 Product Name: Three Light Bath UPC: 785247110759 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3318-81 Bathroom Fixtures-Three Lights - 765872 - Capital Lighting, Inc.
Columbus, OH, USA
P3318-81 Bathroom Fixtures-Three Lights
765872
P3318-81 Bathroom Fixtures-Three Lights 765872
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 14 Product Name: Three Light Bath UPC: 785247110759 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 6.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 14
Product Name: Three Light Bath
UPC: 785247110759
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765872
Product Name P3318-81 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details