Capital Lighting, Inc. P3034-15 Sconces-Single Glass 765866

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Bath Bracket UPC: 785247303427 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Bath Bracket UPC: 785247303427 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3034-15 Sconces-Single Glass - 765866 - Capital Lighting, Inc.
Columbus, OH, USA
P3034-15 Sconces-Single Glass
765866
P3034-15 Sconces-Single Glass 765866
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Bath Bracket UPC: 785247303427 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2
Product Name: One Light Bath Bracket
UPC: 785247303427
Category: Bath & Vanity
Glass: Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765866
Product Name P3034-15 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details