Capital Lighting, Inc. P3007-43 Sconces-Single Glass 765853

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Silver Weight: 3.5 Product Name: One Light Wall Bracket UPC: 785247300723 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Silver Weight: 3.5 Product Name: One Light Wall Bracket UPC: 785247300723 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3007-43 Sconces-Single Glass - 765853 - Capital Lighting, Inc.
Columbus, OH, USA
P3007-43 Sconces-Single Glass
765853
P3007-43 Sconces-Single Glass 765853
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Silver Weight: 3.5 Product Name: One Light Wall Bracket UPC: 785247300723 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Silver
Weight: 3.5
Product Name: One Light Wall Bracket
UPC: 785247300723
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765853
Product Name P3007-43 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details