Capital Lighting, Inc. P3320-15 Sconces-Single Glass 765839

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Bath Bracket UPC: 785247332052 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Bath Bracket UPC: 785247332052 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3320-15 Sconces-Single Glass - 765839 - Capital Lighting, Inc.
Columbus, OH, USA
P3320-15 Sconces-Single Glass
765839
P3320-15 Sconces-Single Glass 765839
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Bath Bracket UPC: 785247332052 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3
Product Name: One Light Bath Bracket
UPC: 785247332052
Category: Bath & Vanity
Glass: Clear Prismatic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765839
Product Name P3320-15 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details