Capital Lighting, Inc. P3321-15 Bathroom Fixtures-Two Lights 765837

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.29 Product Name: Two Light Bath Bracket UPC: 785247332151 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.29 Product Name: Two Light Bath Bracket UPC: 785247332151 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3321-15 Bathroom Fixtures-Two Lights - 765837 - Capital Lighting, Inc.
Columbus, OH, USA
P3321-15 Bathroom Fixtures-Two Lights
765837
P3321-15 Bathroom Fixtures-Two Lights 765837
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.29 Product Name: Two Light Bath Bracket UPC: 785247332151 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4.29
Product Name: Two Light Bath Bracket
UPC: 785247332151
Category: Bath & Vanity
Glass: Clear Prismatic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765837
Product Name P3321-15 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details