Capital Lighting, Inc. P3368-33 Bathroom Fixtures-Two Lights 765835

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 3.2 Product Name: Two Light Bath Bracket UPC: 785247336838 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 3.2 Product Name: Two Light Bath Bracket UPC: 785247336838 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3368-33 Bathroom Fixtures-Two Lights - 765835 - Capital Lighting, Inc.
Columbus, OH, USA
P3368-33 Bathroom Fixtures-Two Lights
765835
P3368-33 Bathroom Fixtures-Two Lights 765835
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 3.2 Product Name: Two Light Bath Bracket UPC: 785247336838 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cobblestone
Weight: 3.2
Product Name: Two Light Bath Bracket
UPC: 785247336838
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765835
Product Name P3368-33 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details