Capital Lighting, Inc. P3303-09 Bathroom Fixtures-Three Lights 765813

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Bath UPC: 785247330317 Category: Bath & Vanity Glass: Satin Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Bath UPC: 785247330317 Category: Bath & Vanity Glass: Satin Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3303-09 Bathroom Fixtures-Three Lights - 765813 - Capital Lighting, Inc.
Columbus, OH, USA
P3303-09 Bathroom Fixtures-Three Lights
765813
P3303-09 Bathroom Fixtures-Three Lights 765813
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Bath UPC: 785247330317 Category: Bath & Vanity Glass: Satin Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 10
Product Name: Three Light Bath
UPC: 785247330317
Category: Bath & Vanity
Glass: Satin Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765813
Product Name P3303-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details