Capital Lighting, Inc. P3044-15 Bathroom Fixtures-Three Lights 765811

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.37 Product Name: Three Light Bath Bracket UPC: 785247304424 Category: Bath & Vanity Glass: Partially Etched Crystal Cut Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.37 Product Name: Three Light Bath Bracket UPC: 785247304424 Category: Bath & Vanity Glass: Partially Etched Crystal Cut Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3044-15 Bathroom Fixtures-Three Lights - 765811 - Capital Lighting, Inc.
Columbus, OH, USA
P3044-15 Bathroom Fixtures-Three Lights
765811
P3044-15 Bathroom Fixtures-Three Lights 765811
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.37 Product Name: Three Light Bath Bracket UPC: 785247304424 Category: Bath & Vanity Glass: Partially Etched Crystal Cut Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 9.37
Product Name: Three Light Bath Bracket
UPC: 785247304424
Category: Bath & Vanity
Glass: Partially Etched Crystal Cut
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765811
Product Name P3044-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details